RACD03-350 LED Power Supplies by RECOM Power GmbH

LED DRIVER AC-DC CC CV 0.35A 15V

Status: Unknown
Series: RACD03 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.58

Distributor Stock
Logo for RS
RS
from US$14.38
4
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$9.73
1,478
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.58
797
in stock
Buy Now
Logo for Sager
Sager
from US$8.32
499
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$8.67
41
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$9.31
30
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.40
10
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$9.73
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$9.71
-
Buy Now
Logo for element14
element14
from US$8.93
-
Buy Now
Logo for Farnell
Farnell
from US$14.68
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Output Power Max 3W
Output Voltage Max 15V
Output Current 350mA
LED Driver Mode Constant Current Constant Voltage
Input Voltage Min 90V
Input Voltage Max 264V
Product Range RACD03 Series
SVHC No SVHC (15-Jan-2019)
Depth 23mm
Length 46mm
No. of Channels 1Channels
Operating Temperature Max 50°C
Operating Temperature Min 0°C
Operating Temperature Range 0°C to +50°C
Output Power 3W
Output Voltage 12VDC
Power Supply Mounting Panel
Termination Style Flying Leads
Width 30mm

Alternative Descriptions

LED SPS 3W 350mA CV+CC | Schukat Electronic
Power Supply, AC-DC,15V,0.35A,90-264V In, Sealed, Pnl Mnt, LED Driver, RACD03 Series | RECOM Power Inc. RACD03-350 | RS Americas
LED Power Supplies CONV AC/DC0.35AOUT 110-240VIN 3-12VOUT | Sager
Recom LED Driver 3W 350mA 3 ... 15V IP66 | Distrelec
Power supply: switched-mode | Transfer Multisort Elektronik
LED Power Supply,LED Driver,350mA,3W | RS
LED Mod 90-264V to 2.5-15V 3W 3.75kV | Rutronik
100-240VAC 5.5W 350mA 2.5-15V IP66 LED Driver | Future Electronics
LED DRIVER, AC-DC, CC, CV, 0.35A, 15V | element14
Led Driver, Ac-Dc, Cc/Cv, 0.35A, 15V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RACD03-350?

Additional datasheets, footprints and schematics for RACD03-350 are listed on our Part Details page. You can also find images and similar parts to RACD03-350 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RACD03-350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACD03-350 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RACD03-350 fall under?

The RACD03-350 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to RACD03-350 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RACD03-350 you can contact the distributor directly for product support, shipping queries etc.

Is the RACD03-350 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RACD03-350 have stock available?

Authorised distributors including Schukat Electronic, RS Americas, Sager, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for RACD03-350.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RACD03-350 often in real-time on the comparison pages.

What if I can't find stock of RACD03-350?

You can fill out our help required form which you can use to request a quote for RACD03-350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay