Status: | Unknown |
---|---|
Series: | RAC20-N Series |
RoHS: | Unknown |
Prices starting from US$23.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$25.44 |
44
|
Buy Now | |
Sager | US$24.38 |
300
|
Buy Now | |
Chip One Stop | US$26.20 |
30
|
Buy Now | |
element14 | US$30.67 |
12
|
Buy Now | |
Farnell | US$23.00 |
12
|
Buy Now | |
Rutronik | US$35.27 |
-
|
Buy Now | |
Newark Electronics | US$26.66 |
-
|
Buy Now | |
Future Electronics | US$24.71 |
-
|
Buy Now | |
RS Americas | US$37.13 |
-
|
Buy Now | |
Schukat Electronic | US$29.01 |
-
|
Buy Now | |
Richardson RFPD | US$25.04 |
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.66A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Width | 27.5mm |
Height | 23.5mm |
Depth | 52.5mm |
Product Range | RAC20-N Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
AC/DC Power Modules 20W 90-264Vin 12Vout 1.66A | Sager |
Power Supply Encapsulated PCB 12V 20W | RS |
POWER SUPPLY, AC-DC, 12V, 1.66A | element14 |
AC/DC Mod 90-264V to 12V 20W 3kV THT | Rutronik |
Power Supply, Ac-Dc, 12V, 1.66A | Newark Electronics |
RAC20 Series 20W 90-264Vin 12Vout 1.66A AC/DC Converter | Future Electronics |
AC-DC, Converter, 3kV reg, Single Output, 20W, 12V Out, RAC20-N Series | RECOM Power Inc. RAC20-12SN | RS Americas |
AC/DC SPS 20W 12V 1,66A 3kV | Schukat Electronic |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RAC20-12SN?
Additional datasheets, footprints and schematics for RAC20-12SN are listed on our Part Details page. You can also find images and similar parts to RAC20-12SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC20-12SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC20-12SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC20-12SN fall under?
The RAC20-12SN is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC20-12SN when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC20-12SN you can contact the distributor directly for product support, shipping queries etc.
Is the RAC20-12SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC20-12SN have stock available?
Authorised distributors including Sager, RS, Chip One Stop, element14 and Farnell have stock available or on a lead time for RAC20-12SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC20-12SN often in real-time on the comparison pages.
What if I can't find stock of RAC20-12SN?
You can fill out our help required form which you can use to request a quote for RAC20-12SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.