Status: | Unknown |
---|---|
Series: | RAA-S3A-60 Series |
RoHS: | Unknown |
No distributors results available
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | 250°C |
Resistance | 100ohm |
Product Range | RAA-S3A-60 Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a RAA-S3A-60-500-P1-2.0-C1-T?
Additional datasheets, footprints and schematics for RAA-S3A-60-500-P1-2.0-C1-T are listed on our Part Details page. You can also find images and similar parts to RAA-S3A-60-500-P1-2.0-C1-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAA-S3A-60-500-P1-2.0-C1-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAA-S3A-60-500-P1-2.0-C1-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAA-S3A-60-500-P1-2.0-C1-T fall under?
The RAA-S3A-60-500-P1-2.0-C1-T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RAA-S3A-60-500-P1-2.0-C1-T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAA-S3A-60-500-P1-2.0-C1-T you can contact the distributor directly for product support, shipping queries etc.
Is the RAA-S3A-60-500-P1-2.0-C1-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAA-S3A-60-500-P1-2.0-C1-T have stock available?
There is no stock from authorised distributors for RAA-S3A-60-500-P1-2.0-C1-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAA-S3A-60-500-P1-2.0-C1-T often in real-time on the comparison pages.
What if I can't find stock of RAA-S3A-60-500-P1-2.0-C1-T?
You can fill out our help required form which you can use to request a quote for RAA-S3A-60-500-P1-2.0-C1-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.