Status: | Unknown |
---|---|
Series: | Multimec 3F Series |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
No stock
|
Buy Now |
Product Range | Multimec 3F Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 300gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 10mm x 10mm |
IP Rating | IP67 |
Illumination | Non Illuminated |
SVHC | No SVHC (12-Jan-2017) |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 3N |
Switch Terminals | Solder |
SWITCH, SPST, 0.05A, 24V, R/A, THD | Farnell |
Where can I find additional details, specifications and documents for a RA3FTL6RAS?
Additional datasheets, footprints and schematics for RA3FTL6RAS are listed on our Part Details page. You can also find images and similar parts to RA3FTL6RAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RA3FTL6RAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RA3FTL6RAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RA3FTL6RAS fall under?
The RA3FTL6RAS is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to RA3FTL6RAS when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RA3FTL6RAS you can contact the distributor directly for product support, shipping queries etc.
Is the RA3FTL6RAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RA3FTL6RAS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RA3FTL6RAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RA3FTL6RAS often in real-time on the comparison pages.
What if I can't find stock of RA3FTL6RAS?
You can fill out our help required form which you can use to request a quote for RA3FTL6RAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.