RA3FTL620 Switches by APEM

SWITCH BODY LED GREEN

Status: Unknown
Series: Multimec 3F Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.26

Distributor Stock
Logo for Farnell
Farnell
from US$3.26
No stock
Buy Now

Specifications

Product Range Multimec 3F Series
Actuator Orientation Top Actuated
Switch Mounting Through Hole
Actuator Style Round Button
Actuating Force 300gf
Contact Rating 50mA at 24VDC
Switch Dimensions (L x W) 10mm x 10mm
IP Rating IP67
Illumination Illuminated
SVHC No SVHC (12-Jan-2017)
Actuation Type Top
Colour Green
Contact Configuration SPST-NO
Contact Current DC Max 50mA
Contact Current Max 50mA
Contact Voltage DC Max 24V
Contact Voltage DC Nom 24V
External Depth 10.1mm
External Length / Height 12.7mm
External Width 10.1mm
Height Max 19.1mm
Operating Force 3N
Operating Temperature Max 65°C
Operating Temperature Min -40°C
Panel Cutout Diameter 6.5mm
Switch Operation Off-On
Switch Terminals Solder

Alternative Descriptions

SWITCH BODY, LED, GREEN | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RA3FTL620?

Additional datasheets, footprints and schematics for RA3FTL620 are listed on our Part Details page. You can also find images and similar parts to RA3FTL620 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RA3FTL620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RA3FTL620 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RA3FTL620 fall under?

The RA3FTL620 is listed under Switches & Relays > Switches > Tactile Switches.

Can I view similar or alternative parts?

You can view similar parts to RA3FTL620 when available in the Tactile Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RA3FTL620 you can contact the distributor directly for product support, shipping queries etc.

Is the RA3FTL620 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RA3FTL620 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for RA3FTL620.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RA3FTL620 often in real-time on the comparison pages.

What if I can't find stock of RA3FTL620?

You can fill out our help required form which you can use to request a quote for RA3FTL620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay