Status: | Unknown |
---|---|
Series: | Multimec 3F Series |
RoHS: | Unknown |
No distributors results available
Product Range | Multimec 3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 300gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 10mm x 10mm |
IP Rating | IP67 |
Illumination | Illuminated |
SVHC | No SVHC (15-Jun-2015) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24VDC |
Operating Force | 3N |
Switch Terminals | Through Hole |
Where can I find additional details, specifications and documents for a RA3FTH987?
Additional datasheets, footprints and schematics for RA3FTH987 are listed on our Part Details page. You can also find images and similar parts to RA3FTH987 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RA3FTH987 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RA3FTH987 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RA3FTH987 fall under?
The RA3FTH987 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to RA3FTH987 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RA3FTH987 you can contact the distributor directly for product support, shipping queries etc.
Is the RA3FTH987 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RA3FTH987 have stock available?
There is no stock from authorised distributors for RA3FTH987.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RA3FTH987 often in real-time on the comparison pages.
What if I can't find stock of RA3FTH987?
You can fill out our help required form which you can use to request a quote for RA3FTH987 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.