Status: | Unknown |
---|---|
Series: | Multimec 3F Series |
RoHS: | Unknown |
No distributors results available
Product Range | Multimec 3F Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 300gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 10mm x 10mm |
IP Rating | IP67 |
Illumination | Non Illuminated |
SVHC | No SVHC (12-Jan-2017) |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
External Depth | 10.1mm |
External Length / Height | 14.9mm |
External Width | 10.1mm |
Operating Force | 3N |
Operating Temperature Max | 65°C |
Operating Temperature Min | -40°C |
Panel Cutout Diameter | 6.5mm |
Switch Operation | Off-On |
Switch Terminals | Solder |
Where can I find additional details, specifications and documents for a RA3FSH9?
Additional datasheets, footprints and schematics for RA3FSH9 are listed on our Part Details page. You can also find images and similar parts to RA3FSH9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RA3FSH9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RA3FSH9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RA3FSH9 fall under?
The RA3FSH9 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to RA3FSH9 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RA3FSH9 you can contact the distributor directly for product support, shipping queries etc.
Is the RA3FSH9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RA3FSH9 have stock available?
There is no stock from authorised distributors for RA3FSH9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RA3FSH9 often in real-time on the comparison pages.
What if I can't find stock of RA3FSH9?
You can fill out our help required form which you can use to request a quote for RA3FSH9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.