Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Illumination | Non Illuminated |
SVHC | No SVHC (12-Jan-2017) |
Actuation Type | Top |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Switch Terminals | Solder |
Where can I find additional details, specifications and documents for a RA3ASH9?
Additional datasheets, footprints and schematics for RA3ASH9 are listed on our Part Details page. You can also find images and similar parts to RA3ASH9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RA3ASH9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RA3ASH9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RA3ASH9 fall under?
The RA3ASH9 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to RA3ASH9 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RA3ASH9 you can contact the distributor directly for product support, shipping queries etc.
Is the RA3ASH9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RA3ASH9 have stock available?
There is no stock from authorised distributors for RA3ASH9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RA3ASH9 often in real-time on the comparison pages.
What if I can't find stock of RA3ASH9?
You can fill out our help required form which you can use to request a quote for RA3ASH9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.