| Status: | Unknown |
|---|---|
| Series: | RA1 Series |
| RoHS: | Compliant |
Prices starting from US$0.27
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.48
|
3,167
in stock
|
Buy Now |
|
element14
from US$0.52
|
3,167
in stock
|
Buy Now |
|
Farnell
from US$0.46
|
3,167
in stock
|
Buy Now |
|
TME
from US$0.39
|
2,846
in stock
|
Buy Now |
|
Future Electronics
from US$0.32
|
11
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
1,834
in stock
|
Buy Now |
|
RS Americas
from US$0.69
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.38
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.27
|
0
in stock
|
Buy Now |
| Buy Now |
| Switch Operation | On-Off |
|---|---|
| Contact Configuration | SPST |
| Illumination | Non Illuminated |
| Switch Mounting | Panel Mount |
| Actuator / Cap Colour | Black |
| Product Range | RA1 Series |
| Contact Current AC Max | 11A |
| RoHS Compliant | Yes |
| Rocker Switch, Spst, 10A, 125Vac, Panel Rohs Compliant: Yes |E-Switch RA11131121 | Newark Electronics |
| ROCKER SWITCH, SPST, 10A, 125VAC, PANEL | element14 |
| ROCKER | TME |
| RA1 Series SPST Off-On Black White Markings Quick Connect Rocker Switch | Future Electronics |
| ROCKER SWITCH, RA1 SERIES, SPST, ON-OFF, NON-ILLUM, O/I LEGEND, 10A, 125VAC, QC | RS Americas |
| Rocker Swt, Panel Mnt, Snap-InSPST, Function: On-OffConcave (Curved) | Relay Specialties |
| 38-RA11131121 | Heilind Americas |
Where can I find additional details, specifications and documents for a RA11131121?
Additional datasheets, footprints and schematics for RA11131121 are listed on our Part Details page. You can also find images and similar parts to RA11131121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RA11131121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RA11131121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RA11131121 fall under?
The RA11131121 is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to RA11131121 when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RA11131121 you can contact the distributor directly for product support, shipping queries etc.
Is the RA11131121 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RA11131121 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TME and Future Electronics have stock available or on a lead time for RA11131121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RA11131121 often in real-time on the comparison pages.
What if I can't find stock of RA11131121?
You can fill out our help required form which you can use to request a quote for RA11131121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.