Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Capacitance | 22000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | General Purpose |
Capacitor Mounting | Through Hole |
External Depth | 5mm |
External Length / Height | 10mm |
External Width | 7mm |
Height | 10mm |
Lead Length | 17mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating V DC | 400V |
0,022U 400V |Kemet R82MC2220Z350J | Newark Electronics |
CAP, 0.022µF, 400V, 5%, PET, RADIAL | Farnell |
Film Capacitor, 0.022 uF, 200 V, 400 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82MC2220Z350J?
Additional datasheets, footprints and schematics for R82MC2220Z350J are listed on our Part Details page. You can also find images and similar parts to R82MC2220Z350J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82MC2220Z350J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82MC2220Z350J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82MC2220Z350J fall under?
The R82MC2220Z350J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82MC2220Z350J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82MC2220Z350J you can contact the distributor directly for product support, shipping queries etc.
Is the R82MC2220Z350J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82MC2220Z350J have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for R82MC2220Z350J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82MC2220Z350J often in real-time on the comparison pages.
What if I can't find stock of R82MC2220Z350J?
You can fill out our help required form which you can use to request a quote for R82MC2220Z350J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.