Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 400V |
R82 radial poly cap,10nF 400V 5mm | RS |
Capacitor: polyester | Transfer Multisort Elektronik |
Film Capacitor, 0.01 uF, 200 V, 400 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
10nF +/-5% 200 V ac, 400 V dc Through Hole Polyester Film Capacitor | KEMET R82MC2100DQ50J | RS Americas |
CAP, 0.01µF, 400V, 5%, PET, RADIAL | element14 |
Where can I find additional details, specifications and documents for a R82MC2100DQ50J?
Additional datasheets, footprints and schematics for R82MC2100DQ50J are listed on our Part Details page. You can also find images and similar parts to R82MC2100DQ50J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82MC2100DQ50J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82MC2100DQ50J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82MC2100DQ50J fall under?
The R82MC2100DQ50J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82MC2100DQ50J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82MC2100DQ50J you can contact the distributor directly for product support, shipping queries etc.
Is the R82MC2100DQ50J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82MC2100DQ50J have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik, Farnell and Avnet America have stock available or on a lead time for R82MC2100DQ50J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82MC2100DQ50J often in real-time on the comparison pages.
What if I can't find stock of R82MC2100DQ50J?
You can fill out our help required form which you can use to request a quote for R82MC2100DQ50J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.