Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 400V |
Cap, 1000Pf, 400V, 10%, Pet, Radial | Newark Electronics |
CAP, 1000PF, 400V, 10%, PET, RADIAL | element14 |
Film Capacitor, 1000 pF, 200 V, 400 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82MC1100AA50K?
Additional datasheets, footprints and schematics for R82MC1100AA50K are listed on our Part Details page. You can also find images and similar parts to R82MC1100AA50K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82MC1100AA50K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82MC1100AA50K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82MC1100AA50K fall under?
The R82MC1100AA50K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82MC1100AA50K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82MC1100AA50K you can contact the distributor directly for product support, shipping queries etc.
Is the R82MC1100AA50K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82MC1100AA50K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for R82MC1100AA50K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82MC1100AA50K often in real-time on the comparison pages.
What if I can't find stock of R82MC1100AA50K?
You can fill out our help required form which you can use to request a quote for R82MC1100AA50K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.