Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.11 |
5,330
|
Buy Now | |
element14 | US$0.12 |
20,911
|
Buy Now | |
Rapid Electronics | US$0.10 |
20,900
|
Buy Now | |
Newark Electronics | US$0.13 |
19,180
|
Buy Now | |
Farnell | US$0.11 |
19,180
|
Buy Now | |
Transfer Multisort Elektronik | US$0.10 |
3,580
|
Buy Now | |
Distrelec | US$0.14 |
65
|
Buy Now | |
Avnet America | US$0.12 |
-
|
Buy Now | |
RS Americas | US$0.13 |
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 250V |
CAP, 0.1µF, 250V, 5%, PET, RADIAL | element14 |
Cap, 0.1Μf, 250V, 5%, Pet, Radial | Newark Electronics |
R82 radial poly cap,100nF 250V 5mm | RS |
Capacitor: polyester | Transfer Multisort Elektronik |
KEMET AEC-Q200 Metallized Polyester Film Capacitor, 100nF, 140VAC, 250VDC, 5% | Distrelec |
Film Capacitor, 0.1 uF, 140 V, 250 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a R82IC3100DQ60J?
Additional datasheets, footprints and schematics for R82IC3100DQ60J are listed on our Part Details page. You can also find images and similar parts to R82IC3100DQ60J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82IC3100DQ60J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82IC3100DQ60J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82IC3100DQ60J fall under?
The R82IC3100DQ60J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82IC3100DQ60J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82IC3100DQ60J you can contact the distributor directly for product support, shipping queries etc.
Is the R82IC3100DQ60J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82IC3100DQ60J have stock available?
Authorised distributors including element14, Rapid Electronics, Newark Electronics, Farnell and RS have stock available or on a lead time for R82IC3100DQ60J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82IC3100DQ60J often in real-time on the comparison pages.
What if I can't find stock of R82IC3100DQ60J?
You can fill out our help required form which you can use to request a quote for R82IC3100DQ60J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.