R82EC2470DQ60K Capacitors by KEMET

CAP 0.047µF 100V 10% PET RADIAL

Status: Unknown
Series: R82 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0358

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
44,253
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0366
70,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
44,253
in stock
Buy Now
Logo for element14
element14
from US$0.07
44,253
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0425
10,685
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0390
10,500
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.0358
4,400
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0359
3,833
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47000pF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range R82 Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 100V

Alternative Descriptions

Cap, Film, Pet, 0.047Uf, 100V, Radial | Newark Electronics
CAP, 0.047µF, 100V, 10%, PET, RADIAL | element14
KEMET AEC-Q200 Metallized Polyester Film Capacitor, 47nF, 63VAC, 100VDC, 10% | Distrelec
MKT Capacitor 47nF 100V 10% P5 Taped | Schukat Electronic
Capacitor: polyester | Transfer Multisort Elektronik
Film Capacitor, 0.047 uF, 63 V, 100 V, ± 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America
Capacitor, Polyester Metallized, Cap 0.047 uf, Tol 10%,Vol-Rtg 100,Radial | KEMET R82EC2470DQ60K | RS Americas
Film Capacitor, 0.047 uF, 63 V, 100 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R82EC2470DQ60K?

Additional datasheets, footprints and schematics for R82EC2470DQ60K are listed on our Part Details page. You can also find images and similar parts to R82EC2470DQ60K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R82EC2470DQ60K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82EC2470DQ60K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R82EC2470DQ60K fall under?

The R82EC2470DQ60K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R82EC2470DQ60K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R82EC2470DQ60K you can contact the distributor directly for product support, shipping queries etc.

Is the R82EC2470DQ60K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R82EC2470DQ60K have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for R82EC2470DQ60K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R82EC2470DQ60K often in real-time on the comparison pages.

What if I can't find stock of R82EC2470DQ60K?

You can fill out our help required form which you can use to request a quote for R82EC2470DQ60K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay