Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
14,367
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
62,833
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
14,377
in stock
|
Buy Now | |
element14
from US$0.10
|
14,377
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,690
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | General Purpose |
Capacitor Mounting | Through Hole |
External Depth | 3mm |
External Length / Height | 7mm |
External Width | 7mm |
Lead Length | 17mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating V DC | 100V |
Film Capacitors 100V 0.001 uF 105C 5% 2 Pin LS=5 | Rapid Electronics |
Cap, Film, Pet, 1000Pf, 100V, Radial | Newark Electronics |
CAP, 1000PF, 100V, 5%, PET, RADIAL | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
Film Capacitor, 1000 pF, 63 V, 100 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 1000 pF, 63 V, 100 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82EC1100Z350J?
Additional datasheets, footprints and schematics for R82EC1100Z350J are listed on our Part Details page. You can also find images and similar parts to R82EC1100Z350J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82EC1100Z350J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82EC1100Z350J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82EC1100Z350J fall under?
The R82EC1100Z350J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82EC1100Z350J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82EC1100Z350J you can contact the distributor directly for product support, shipping queries etc.
Is the R82EC1100Z350J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82EC1100Z350J have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for R82EC1100Z350J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82EC1100Z350J often in real-time on the comparison pages.
What if I can't find stock of R82EC1100Z350J?
You can fill out our help required form which you can use to request a quote for R82EC1100Z350J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.