Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
17,978
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
260,100
in stock
|
Buy Now | |
element14
from US$0.15
|
21,035
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
18,538
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
13,849
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
13,154
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
10,463
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,689
in stock
|
Buy Now | |
Micros
from US$0.13
|
1,700
in stock
|
Buy Now | |
Avnet Abacus
-
|
59,500
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating V DC | 63V |
CAP, 1µF, 63V, 5%, PET, RADIAL | element14 |
Film Capacitor, Aec-Q200 R82 Series, 1 F, 5%, Pet (Polyester), 63 V Rohs Compliant: Yes |Kemet R82DC4100DQ60J | Newark Electronics |
Capacitor: polyester | Transfer Multisort Elektronik |
Capacitor, Polyester Metallized, Cap 1 uF, Tol 5%, 63 VDC, Radial | KEMET R82DC4100DQ60J | RS Americas |
KEMET AEC-Q200 Metallized Polyester Film Capacitor, 1uF, 40VAC, 63VDC, 5% | Distrelec |
Metallized poliester film capacitor | Micros |
Film Capacitor, 1 uF, 40 V, 63 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Film Capacitor, 1 uF, 40 V, 63 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Where can I find additional details, specifications and documents for a R82DC4100DQ60J?
Additional datasheets, footprints and schematics for R82DC4100DQ60J are listed on our Part Details page. You can also find images and similar parts to R82DC4100DQ60J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82DC4100DQ60J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82DC4100DQ60J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82DC4100DQ60J fall under?
The R82DC4100DQ60J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82DC4100DQ60J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82DC4100DQ60J you can contact the distributor directly for product support, shipping queries etc.
Is the R82DC4100DQ60J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82DC4100DQ60J have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for R82DC4100DQ60J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82DC4100DQ60J often in real-time on the comparison pages.
What if I can't find stock of R82DC4100DQ60J?
You can fill out our help required form which you can use to request a quote for R82DC4100DQ60J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.