Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.0435
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
8,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
171,862
in stock
|
Buy Now | |
element14
from US$0.06
|
171,862
in stock
|
Buy Now | |
Farnell
from US$0.05
|
171,862
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0435
|
1,560
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | General Purpose |
Capacitor Mounting | Through Hole |
External Depth | 3mm |
External Length / Height | 7mm |
External Width | 7mm |
Height | 7mm |
Lead Length | 17mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating V DC | 63V |
Film Capacitor, Aec-Q200 R82 Series, 0.22 F, 5%, Pet (Polyester), 63 V Rohs Compliant: Yes |Kemet R82DC3220Z360J | Newark Electronics |
CAP, 0.22µF, 63V, 5%, PET, RADIAL | element14 |
Capacitor Polyester 0.22 uF | RS |
Capacitor: polyester | Transfer Multisort Elektronik |
Film Capacitor, 0.22 uF, 40 V, 63 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 0.22 uF, 40 V, 63 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82DC3220Z360J?
Additional datasheets, footprints and schematics for R82DC3220Z360J are listed on our Part Details page. You can also find images and similar parts to R82DC3220Z360J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82DC3220Z360J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82DC3220Z360J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82DC3220Z360J fall under?
The R82DC3220Z360J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82DC3220Z360J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82DC3220Z360J you can contact the distributor directly for product support, shipping queries etc.
Is the R82DC3220Z360J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82DC3220Z360J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for R82DC3220Z360J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82DC3220Z360J often in real-time on the comparison pages.
What if I can't find stock of R82DC3220Z360J?
You can fill out our help required form which you can use to request a quote for R82DC3220Z360J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.