Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.0430
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
10,574
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0471
|
52,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0468
|
38,500
in stock
|
Buy Now | |
Rutronik
from US$0.0430
|
17,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0434
|
12,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0470
|
11,283
in stock
|
Buy Now | |
element14
from US$0.06
|
10,574
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,441
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
2,380
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 63V |
MKT Capacitor 220nF 63V 10% P5 Taped | Schukat Electronic |
Capacitor: polyester | Transfer Multisort Elektronik |
CAP, 0.22µF, 63V, 10%, PET, RADIAL | element14 |
Cap, 0.22Uf, 63V, Film, Radial | Newark Electronics |
KEMET AEC-Q200 Metallized Polyester Film Capacitor, 220nF, 40VAC, 63VDC, 10% | Distrelec |
Film Capacitor, 0.22 uF, 40 V, 63 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Film Capacitor, 0.22 uF, 40 V, 63 V, ± 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Cap Film 0.22uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 105?C Ammo Pack | Avnet Asia |
Where can I find additional details, specifications and documents for a R82DC3220DQ60K?
Additional datasheets, footprints and schematics for R82DC3220DQ60K are listed on our Part Details page. You can also find images and similar parts to R82DC3220DQ60K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82DC3220DQ60K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82DC3220DQ60K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82DC3220DQ60K fall under?
The R82DC3220DQ60K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82DC3220DQ60K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82DC3220DQ60K you can contact the distributor directly for product support, shipping queries etc.
Is the R82DC3220DQ60K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82DC3220DQ60K have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Rutronik, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for R82DC3220DQ60K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82DC3220DQ60K often in real-time on the comparison pages.
What if I can't find stock of R82DC3220DQ60K?
You can fill out our help required form which you can use to request a quote for R82DC3220DQ60K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.