Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.0297
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
77,204
in stock
|
Buy Now | |
TTI Europe
from US$0.0326
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0491
|
8,155
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0297
|
7,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0407
|
1,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
640
in stock
|
Buy Now | |
element14
from US$0.06
|
110
in stock
|
Buy Now | |
Avnet Abacus
-
|
42,000
in stock
|
Buy Now | |
Rutronik
from US$0.0361
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 63V |
MKT Capacitor 100nF 63V 10% P5 | Schukat Electronic |
Capacitor: polyester | Transfer Multisort Elektronik |
Cap, 0.1Uf, 63V, Film, Radial | Newark Electronics |
CAP, 0.1µF, 63V, 10%, PET, RADIAL | element14 |
Film Capacitor, 0.1 uF, 40 V, 63 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Film Capacitor, 0.1 uF, 40 V, 63 V, ± 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Where can I find additional details, specifications and documents for a R82DC3100AA50K?
Additional datasheets, footprints and schematics for R82DC3100AA50K are listed on our Part Details page. You can also find images and similar parts to R82DC3100AA50K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82DC3100AA50K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82DC3100AA50K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82DC3100AA50K fall under?
The R82DC3100AA50K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82DC3100AA50K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82DC3100AA50K you can contact the distributor directly for product support, shipping queries etc.
Is the R82DC3100AA50K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82DC3100AA50K have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Chip One Stop, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for R82DC3100AA50K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82DC3100AA50K often in real-time on the comparison pages.
What if I can't find stock of R82DC3100AA50K?
You can fill out our help required form which you can use to request a quote for R82DC3100AA50K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.