Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.0359
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
7,909
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,485
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
1,455
in stock
|
Buy Now | |
element14
from US$0.06
|
1,212
in stock
|
Buy Now | |
Avnet Abacus
-
|
42,000
in stock
|
Buy Now | |
Rutronik
from US$0.0359
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.0416
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating V DC | 63V |
Voltage Rating VAC | 40V |
Film Capacitor, 0.1 uF, 40 V, 63 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Asia |
Cap Film 0.1Uf 5% -55/+105C Gp 63V@85C Ls 5Mm Rohs Compliant: Yes |Kemet R82DC3100AA50J | Newark Electronics |
KEMET AEC-Q200 Metallized Polyester Film Capacitor, 100nF, 40VAC, 63VDC, 5% | Distrelec |
CAP, 0.1µF, 40V, 5%, PET, RADIAL | element14 |
Film Capacitor, 0.1 uF, 40 V, 63 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Capacitor, Polyester Metallized, Cap 0.1 uF, Tol 5%, 63 VDC, Radial | KEMET R82DC3100AA50J | RS Americas |
Where can I find additional details, specifications and documents for a R82DC3100AA50J?
Additional datasheets, footprints and schematics for R82DC3100AA50J are listed on our Part Details page. You can also find images and similar parts to R82DC3100AA50J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82DC3100AA50J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82DC3100AA50J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82DC3100AA50J fall under?
The R82DC3100AA50J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82DC3100AA50J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82DC3100AA50J you can contact the distributor directly for product support, shipping queries etc.
Is the R82DC3100AA50J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82DC3100AA50J have stock available?
Authorised distributors including Avnet Asia, Rapid Electronics, Newark Electronics, Distrelec and element14 have stock available or on a lead time for R82DC3100AA50J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82DC3100AA50J often in real-time on the comparison pages.
What if I can't find stock of R82DC3100AA50J?
You can fill out our help required form which you can use to request a quote for R82DC3100AA50J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.