Low on-resistance |
Fast switching speed |
Drive circuits can be simple |
Pb-free plating ; RoHS compliant |
AEC-Q101 qualified |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 800 |
Drain Current ID[A] | 8 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.79 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.79 |
Total gate charge Qg[nC] | 38 |
Power Dissipation (PD)[W] | 195 |
Drive Voltage[V] | 10 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
R8008ANJFRG Data Sheet |
Characteristics Data |
---|
R8008ANJFRG ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, N-Ch, 800V, 8A, To-263S Rohs Compliant: Yes |Rohm R8008ANJFRGTL | Newark Electronics |
MOSFET, AECQ101, N-CH, 800V, 8A, TO-263S | element14 |
Transistor MOSFET N-CH 800V 8A 3-Pin TO-263S Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a R8008ANJFRGTL?
Additional datasheets, footprints and schematics for R8008ANJFRGTL are listed on our Part Details page. You can also find images and similar parts to R8008ANJFRGTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R8008ANJFRGTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R8008ANJFRGTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R8008ANJFRGTL fall under?
The R8008ANJFRGTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R8008ANJFRGTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R8008ANJFRGTL you can contact the distributor directly for product support, shipping queries etc.
Is the R8008ANJFRGTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R8008ANJFRGTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for R8008ANJFRGTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R8008ANJFRGTL often in real-time on the comparison pages.
What if I can't find stock of R8008ANJFRGTL?
You can fill out our help required form which you can use to request a quote for R8008ANJFRGTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.