Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low on-resistance |
Fast switching speed |
Parallel use is easy |
Pb-free plating ; RoHS compliant |
AEC-Q101 qualified |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 800 |
Drain Current ID[A] | 2 |
RDS(on)[Ω] VGS=10V(Typ.) | 3.3 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3.3 |
Total gate charge Qg[nC] | 13 |
Power Dissipation (PD)[W] | 62 |
Drive Voltage[V] | 10 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
R8002ANJFRG Data Sheet |
Characteristics Data |
---|
R8002ANJFRG ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, N-Ch, 800V, 2A, To-263S Rohs Compliant: Yes |Rohm R8002ANJFRGTL | Newark Electronics |
MOSFET, AECQ101, N-CH, 800V, 2A, TO-263S | element14 |
Transistor Power MOSFET N-CH 800V 2A 3-Pin TO-263S Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a R8002ANJFRGTL?
Additional datasheets, footprints and schematics for R8002ANJFRGTL are listed on our Part Details page. You can also find images and similar parts to R8002ANJFRGTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R8002ANJFRGTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R8002ANJFRGTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R8002ANJFRGTL fall under?
The R8002ANJFRGTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R8002ANJFRGTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R8002ANJFRGTL you can contact the distributor directly for product support, shipping queries etc.
Is the R8002ANJFRGTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R8002ANJFRGTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for R8002ANJFRGTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R8002ANJFRGTL often in real-time on the comparison pages.
What if I can't find stock of R8002ANJFRGTL?
You can fill out our help required form which you can use to request a quote for R8002ANJFRGTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.