R8-4916 Panel Displays & Instrumentation by Trumeter

NON-RESET COUNTER, 6-DIGIT, 26.4VDC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$26.59


Distributor Starting From Stock
Logo for RS Americas RS Americas US$33.14
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$29.15
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Digits / Alpha 6
Digit Height 0.16"
Supply Voltage Min 21.6VDC
Supply Voltage Max 26.4VDC
Operating Temperature Min -5°C

Alternative Descriptions

Non-Reset Counter, 6-Digit, 26.4Vdc | Newark Electronics
Counter, 6 digit wht on blk, non reset, front (behind panel) mt, 24VDC | Trumeter R8-4916 | RS Americas
Electromechanical Counter, 11 in. Wire Leads, 999800 Count | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R8-4916?

Additional datasheets, footprints and schematics for R8-4916 are listed on our Part Details page. You can also find images and similar parts to R8-4916 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R8-4916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R8-4916 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R8-4916 fall under?

The R8-4916 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.

Can I view similar or alternative parts?

You can view similar parts to R8-4916 when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R8-4916 you can contact the distributor directly for product support, shipping queries etc.

Is the R8-4916 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R8-4916 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for R8-4916.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R8-4916 often in real-time on the comparison pages.

What if I can't find stock of R8-4916?

You can fill out our help required form which you can use to request a quote for R8-4916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay