Status: | Unknown |
---|---|
Series: | Synergy Family S7 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$17.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.33
|
113
in stock
|
Buy Now | |
Farnell
from US$20.54
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$21.50
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$20.10
|
4
in stock
|
Buy Now | |
Future Electronics
from US$19.66
|
-
|
Buy Now | |
Avnet America
from US$17.93
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | Synergy Family S7 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
No. of Bits | 32bit |
CPU Speed | 240MHz |
Program Memory Size | 4MB |
RAM Memory Size | 640KB |
No. of Pins | 176Pins |
MCU Case Style | LQFP |
No. of I/O's | 172I/O's |
Embedded Interface Type | CAN Ethernet I2C SPI UART USB |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
MCU Family | Synergy |
MCU Series | S7 Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SYNERGY MCU PLATFORM S7G2 4MB 176LQFP | RS |
MCU, 32BIT, 240MHZ | Farnell |
Mcu, 32Bit, 240Mhz | Newark Electronics |
Synergy S7: 4 MB Flash 640 kB RAM 240 MHz 32-Bit Microcontroller - LQFP-176 | Future Electronics |
MCU 32-Bit R7FS7 ARM Cortex M4 RISC 4MB Flash 3.3V 176-Pin LFQFP | Avnet America |
Where can I find additional details, specifications and documents for a R7FS7G27H3A01CFC#AA0?
Additional datasheets, footprints and schematics for R7FS7G27H3A01CFC#AA0 are listed on our Part Details page. You can also find images and similar parts to R7FS7G27H3A01CFC#AA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R7FS7G27H3A01CFC#AA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R7FS7G27H3A01CFC#AA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R7FS7G27H3A01CFC#AA0 fall under?
The R7FS7G27H3A01CFC#AA0 is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to R7FS7G27H3A01CFC#AA0 when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R7FS7G27H3A01CFC#AA0 you can contact the distributor directly for product support, shipping queries etc.
Is the R7FS7G27H3A01CFC#AA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R7FS7G27H3A01CFC#AA0 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for R7FS7G27H3A01CFC#AA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R7FS7G27H3A01CFC#AA0 often in real-time on the comparison pages.
What if I can't find stock of R7FS7G27H3A01CFC#AA0?
You can fill out our help required form which you can use to request a quote for R7FS7G27H3A01CFC#AA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.