Status: | Unknown |
---|---|
Series: | Synergy Family, S7 Series, S7G2 Group Microcontrollers |
RoHS: | Compliant |
Prices starting from US$16.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.18
|
No stock
|
Buy Now | |
Future Electronics
from US$23.45
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$16.90
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$24.87
|
-
|
Buy Now | |
Avnet America
from US$21.34
|
-
|
Buy Now | |
element14
from US$25.11
|
-
|
Buy Now | |
Farnell
from US$23.84
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | Synergy Family, S7 Series, S7G2 Group Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
No. of Bits | 32bit |
CPU Speed | 240MHz |
Program Memory Size | 3MB |
RAM Memory Size | 640KB |
No. of Pins | 176Pins |
RoHS Compliant | Yes |
Synergy S7: 3 MB Flash 640 kB RAM 240 MHz 32-Bit Microcontroller - LQFP-176 | Future Electronics |
SYNERGY MCU PLATFORM S7G2 640k 176LQFP | RS |
Mcu, 32Bit, 240Mhz, Lqfp-176 | Newark Electronics |
MCU 32-Bit S7G2 ARM Cortex M4 RISC 3MB Flash 3.3V 176-Pin LFQFP | Avnet America |
Where can I find additional details, specifications and documents for a R7FS7G27G3A01CFC#AA0?
Additional datasheets, footprints and schematics for R7FS7G27G3A01CFC#AA0 are listed on our Part Details page. You can also find images and similar parts to R7FS7G27G3A01CFC#AA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R7FS7G27G3A01CFC#AA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R7FS7G27G3A01CFC#AA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R7FS7G27G3A01CFC#AA0 fall under?
The R7FS7G27G3A01CFC#AA0 is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to R7FS7G27G3A01CFC#AA0 when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R7FS7G27G3A01CFC#AA0 you can contact the distributor directly for product support, shipping queries etc.
Is the R7FS7G27G3A01CFC#AA0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R7FS7G27G3A01CFC#AA0 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for R7FS7G27G3A01CFC#AA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R7FS7G27G3A01CFC#AA0 often in real-time on the comparison pages.
What if I can't find stock of R7FS7G27G3A01CFC#AA0?
You can fill out our help required form which you can use to request a quote for R7FS7G27G3A01CFC#AA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.