Status: | Unknown |
---|---|
Series: | R76 Series |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.63
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.16
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
-
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
element14
from US$2.82
|
-
|
Buy Now | |
Farnell
from US$1.87
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 1.6kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R76 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 1.6kV |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor R76 0.47uF 1600VDC MMKP | RS |
340.uf 1600V |Kemet R76TR34704030J | Newark Electronics |
Power Film Capacitor, Pulse, Double Metallized PP, Radial Box - 2 Pin, 0.47 µF, ± 5% | Avnet America |
FILM CAPACITOR | Richardson RFPD |
Power Film Capacitor, 0.47 uF, 650 V, 1.6 kV, � 5%, PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R76TR34704030J?
Additional datasheets, footprints and schematics for R76TR34704030J are listed on our Part Details page. You can also find images and similar parts to R76TR34704030J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R76TR34704030J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R76TR34704030J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R76TR34704030J fall under?
The R76TR34704030J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R76TR34704030J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R76TR34704030J you can contact the distributor directly for product support, shipping queries etc.
Is the R76TR34704030J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R76TR34704030J have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for R76TR34704030J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R76TR34704030J often in real-time on the comparison pages.
What if I can't find stock of R76TR34704030J?
You can fill out our help required form which you can use to request a quote for R76TR34704030J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.