Status: | Unknown |
---|---|
Series: | R76 Series |
RoHS: | Compliant |
Capacitance | 0.82µF |
---|---|
Voltage Rating | 1kV |
Dielectric Type | Double Metallized PP |
Capacitance Tolerance | ± 5% |
Product Range | R76 Series |
Capacitor Case Style | Radial Box |
Lead Spacing | 37.5mm |
RoHS Compliant | Yes |
Cap, Aec-Q200, 0.82Uf, 1Kv, Film, Radial | Newark Electronics |
KEMET Double Metallized Polypropylene Film Capacitor, 820nF, 600VAC, 1kVDC, 5% | Distrelec |
Where can I find additional details, specifications and documents for a R76QW382050H3J?
Additional datasheets, footprints and schematics for R76QW382050H3J are listed on our Part Details page. You can also find images and similar parts to R76QW382050H3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R76QW382050H3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R76QW382050H3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R76QW382050H3J fall under?
The R76QW382050H3J is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R76QW382050H3J when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R76QW382050H3J you can contact the distributor directly for product support, shipping queries etc.
Is the R76QW382050H3J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R76QW382050H3J have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for R76QW382050H3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R76QW382050H3J often in real-time on the comparison pages.
What if I can't find stock of R76QW382050H3J?
You can fill out our help required form which you can use to request a quote for R76QW382050H3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.