R76IR433050H3J Capacitors by KEMET

CAP, AEC-Q200, 3.3UF, 250V, FILM, RADIAL

Status: Unknown
Series: R76 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.63

Distributor Stock
Logo for RS
RS
from US$4.13
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.30
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.85
-
Buy Now
Logo for element14
element14
from US$3.63
-
Buy Now
Logo for Farnell
Farnell
from US$3.68
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 3.3µF
Voltage Rating 250V
Dielectric Type Double Metallized PP
Capacitance Tolerance ± 5%
Product Range R76 Series
Capacitor Case Style Radial Box
Lead Spacing 27.5mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor: polypropylene | Transfer Multisort Elektronik
Capacitor PP R76 125C 33uF 5% 250VDC 85 | RS
Cap, Aec-Q200, 3.3Uf, 250V, Film, Radial | Newark Electronics
Power Film Capacitor, 3.3 uF, 180 V, 250 V, � 5%, Double Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R76IR433050H3J?

Additional datasheets, footprints and schematics for R76IR433050H3J are listed on our Part Details page. You can also find images and similar parts to R76IR433050H3J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R76IR433050H3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R76IR433050H3J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R76IR433050H3J fall under?

The R76IR433050H3J is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R76IR433050H3J when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R76IR433050H3J you can contact the distributor directly for product support, shipping queries etc.

Is the R76IR433050H3J RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for R76IR433050H3J have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for R76IR433050H3J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R76IR433050H3J often in real-time on the comparison pages.

What if I can't find stock of R76IR433050H3J?

You can fill out our help required form which you can use to request a quote for R76IR433050H3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay