Status: | Unknown |
---|---|
Series: | R75 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
2,662
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
950
in stock
|
Buy Now | |
element14
from US$0.22
|
950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
910
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now |
Capacitance | 68000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R75 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 400V |
Film Capacitors 400V 0.068 uF 105C 5% 2 Pin LS=15 | Rapid Electronics |
Cap, 0.068Μf, 400V, 5%, Pp, Radial | Newark Electronics |
CAP, 0.068µF, 400V, 5%, PP, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Power Film Capacitor, 0.068 uF, 220 V, 400 V, ± 5%, PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a R75MI26804030J?
Additional datasheets, footprints and schematics for R75MI26804030J are listed on our Part Details page. You can also find images and similar parts to R75MI26804030J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R75MI26804030J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R75MI26804030J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R75MI26804030J fall under?
The R75MI26804030J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R75MI26804030J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R75MI26804030J you can contact the distributor directly for product support, shipping queries etc.
Is the R75MI26804030J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R75MI26804030J have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for R75MI26804030J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R75MI26804030J often in real-time on the comparison pages.
What if I can't find stock of R75MI26804030J?
You can fill out our help required form which you can use to request a quote for R75MI26804030J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.