R75GI4100AA00K Capacitors by KEMET

CAP 1µF 160V 10% PP RADIAL

Status: Unknown
Series: R75 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
690
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.58
690
in stock
Buy Now
Logo for element14
element14
from US$0.53
690
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 160V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 10%
Product Range R75 Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 15mm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 1Μf, 160V, 10%, Pp, Radial | Newark Electronics
CAP, 1µF, 160V, 10%, PP, RADIAL | element14
Power Film Capacitor, 1 uF, 90 V, 160 V, � 10%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R75GI4100AA00K?

Additional datasheets, footprints and schematics for R75GI4100AA00K are listed on our Part Details page. You can also find images and similar parts to R75GI4100AA00K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R75GI4100AA00K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R75GI4100AA00K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R75GI4100AA00K fall under?

The R75GI4100AA00K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R75GI4100AA00K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R75GI4100AA00K you can contact the distributor directly for product support, shipping queries etc.

Is the R75GI4100AA00K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R75GI4100AA00K have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for R75GI4100AA00K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R75GI4100AA00K often in real-time on the comparison pages.

What if I can't find stock of R75GI4100AA00K?

You can fill out our help required form which you can use to request a quote for R75GI4100AA00K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay