R6520KNJTL Transistors by Rohm

650V 20A TO-263, High-speed switching Power MOSFET


R6520KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.

Where to Buy

Prices starting from US$1.47

Distributor Stock
Logo for Farnell
Farnell
from US$3.10
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$2.04
100
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.47
95
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.94
-
Buy Now
Logo for element14
element14
from US$3.78
-
Buy Now

Features

Low on-resistance
Ultra fast switching speed
Parallel use is easy
Pb-free plating ; RoHS compliant

Specifications

Package Code TO-263 (D2PAK)
JEITA Package SC-83
Applications Power Supply
Number of terminal 3
Polarity Nch
Drain-Source Voltage VDSS[V] 650
Drain Current ID[A] 20
RDS(on)[Ω] VGS=10V(Typ.) 0.185
RDS(on)[Ω] VGS=Drive (Typ.) 0.185
Total gate charge Qg[nC] 40
Power Dissipation (PD)[W] 231
Drive Voltage[V] 10
Trr (Typ.)[ns] 500
Mounting Style Surface mount
Bare Die Part Number Available: K8051
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 10.1x13.1 (t=4.7)

Resources





Characteristics Data
R6520KNJ ESD Data



Export Information
About Export Regulations

Alternative Descriptions

Mosfet, N-Ch, 650V, 20A, 150Deg C, 231W | Newark Electronics
Transistor MOSFET N-CH 650V 20A 3-Pin TO-263S Emboss T/R | Avnet America
MOSFET, N-CH, 650V, 20A, 150DEG C, 231W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R6520KNJTL?

Additional datasheets, footprints and schematics for R6520KNJTL are listed on our Part Details page. You can also find images and similar parts to R6520KNJTL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R6520KNJTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6520KNJTL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R6520KNJTL fall under?

The R6520KNJTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to R6520KNJTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R6520KNJTL you can contact the distributor directly for product support, shipping queries etc.

Is the R6520KNJTL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for R6520KNJTL have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for R6520KNJTL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R6520KNJTL often in real-time on the comparison pages.

What if I can't find stock of R6520KNJTL?

You can fill out our help required form which you can use to request a quote for R6520KNJTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay