R60PN31005030K Capacitors by KEMET

CAP 0.1µF 630V 10% PET RADIAL

Status: Unknown
Series: R60 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for RS
RS
from US$0.39
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
236
in stock
Buy Now
Logo for element14
element14
from US$0.36
236
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.33
236
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 630V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range R60 Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 22.5mm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 630V

Alternative Descriptions

Capacitor, Film, Pet, 0.1Uf, 630V, Rad | Newark Electronics
CAP, 0.1µF, 630V, 10%, PET, RADIAL | element14
Capacitor Film Radial PET 0.1uF 630V | RS
Film Capacitor, 0.1 uF, 220 V, 630 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R60PN31005030K?

Additional datasheets, footprints and schematics for R60PN31005030K are listed on our Part Details page. You can also find images and similar parts to R60PN31005030K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R60PN31005030K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R60PN31005030K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R60PN31005030K fall under?

The R60PN31005030K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R60PN31005030K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R60PN31005030K you can contact the distributor directly for product support, shipping queries etc.

Is the R60PN31005030K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R60PN31005030K have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for R60PN31005030K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R60PN31005030K often in real-time on the comparison pages.

What if I can't find stock of R60PN31005030K?

You can fill out our help required form which you can use to request a quote for R60PN31005030K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay