Status: | Unknown |
---|---|
Series: | R60 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
657
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,731
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
984
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
657
in stock
|
Buy Now | |
element14
from US$0.28
|
657
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R60 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | General Purpose |
Capacitor Mounting | Through Hole |
External Depth | 4mm |
External Length / Height | 9mm |
External Width | 13mm |
Height | 9mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 63V |
Capacitor: polyester | Transfer Multisort Elektronik |
KEMET Capacitor, 1uF, 40VAC, 63VDC, 5% | Distrelec |
Film Capacitor, Aec-Q200 R60 Series, 1 Uf, 5%, Pet (Polyester), 63 V Rohs Compliant: Yes |Kemet R60DF4100506AJ | Newark Electronics |
CAP, 1µF, 63V, 5%, PET, RADIAL | element14 |
Film Capacitor, 1 uF, 40 V, 63 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 1 uF, 40 V, 63 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R60DF4100506AJ?
Additional datasheets, footprints and schematics for R60DF4100506AJ are listed on our Part Details page. You can also find images and similar parts to R60DF4100506AJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R60DF4100506AJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R60DF4100506AJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R60DF4100506AJ fall under?
The R60DF4100506AJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R60DF4100506AJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R60DF4100506AJ you can contact the distributor directly for product support, shipping queries etc.
Is the R60DF4100506AJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R60DF4100506AJ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for R60DF4100506AJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R60DF4100506AJ often in real-time on the comparison pages.
What if I can't find stock of R60DF4100506AJ?
You can fill out our help required form which you can use to request a quote for R60DF4100506AJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.