Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Fast reverse recovery time (trr) |
Low on-resistance |
Fast switching speed |
Drive circuits can be simple |
Pb-free plating ; RoHS compliant |
Package Code | TO-220FM |
---|---|
Applications | Motor, Inverter |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 600 |
Drain Current ID[A] | 30 |
RDS(on)[Ω] VGS=15V(Typ.) | 0.11 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.11 |
Total gate charge Qg[nC] | 74 |
Power Dissipation (PD)[W] | 95 |
Drive Voltage[V] | 15 |
Trr (Typ.)[ns] | 100 |
Mounting Style | Leaded type |
Bare Die Part Number | Available: K7806 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x15.1 (t=4.8) |
Data Sheet |
---|
R6030JNX Data Sheet |
Characteristics Data |
---|
R6030JNX ESD Data |
Package Information |
---|
Package Dimensions |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
N-CH 600V 30A 110mOhm at 15V | Rutronik |
Mosfet, N-Ch, 600V, 30A, To-220Fm Rohs Compliant: Yes |Rohm R6030JNXC7G | Newark Electronics |
Transistor MOSFET N-CH 600V 30A 3-Pin TO-220FM Tube | Avnet America |
MOSFET, N-CH, 600V, 30A, TO-220FM | element14 |
Where can I find additional details, specifications and documents for a R6030JNXC7G?
Additional datasheets, footprints and schematics for R6030JNXC7G are listed on our Part Details page. You can also find images and similar parts to R6030JNXC7G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6030JNXC7G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6030JNXC7G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6030JNXC7G fall under?
The R6030JNXC7G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6030JNXC7G when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6030JNXC7G you can contact the distributor directly for product support, shipping queries etc.
Is the R6030JNXC7G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R6030JNXC7G have stock available?
Authorised distributors including CoreStaff, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for R6030JNXC7G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6030JNXC7G often in real-time on the comparison pages.
What if I can't find stock of R6030JNXC7G?
You can fill out our help required form which you can use to request a quote for R6030JNXC7G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.