Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.00
|
896
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
896
in stock
|
Buy Now | |
element14
from US$3.01
|
896
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
500
in stock
|
Buy Now | |
CoreStaff
from US$1.89
|
73
in stock
|
Buy Now | |
Rutronik
from US$2.02
|
-
|
Buy Now | |
Future Electronics
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low on-resistance. |
Ultra fast switching speed. |
Parallel use is easy. |
Pb-free lead plating; RoHS compliant. |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Applications | Power Supply |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 600 |
Drain Current ID[A] | 20 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.17 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.17 |
Total gate charge Qg[nC] | 40 |
Power Dissipation (PD)[W] | 231 |
Drive Voltage[V] | 10 |
Trr (Typ.)[ns] | 500 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K8001 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Data Sheet |
---|
R6020KNJ Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 600V, 20A, 150Deg C, 231W | Newark Electronics |
MOSFET, N-CH, 600V, 20A, 150DEG C, 231W | element14 |
N-CH 600V 20A 170mOhm TO263 | Rutronik |
MOSFET Nch 600V 20A Si MOSFET | Future Electronics |
Transistor MOSFET N-CH 600V 20A 3-Pin TO-263S Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a R6020KNJTL?
Additional datasheets, footprints and schematics for R6020KNJTL are listed on our Part Details page. You can also find images and similar parts to R6020KNJTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6020KNJTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6020KNJTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6020KNJTL fall under?
The R6020KNJTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6020KNJTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6020KNJTL you can contact the distributor directly for product support, shipping queries etc.
Is the R6020KNJTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R6020KNJTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for R6020KNJTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6020KNJTL often in real-time on the comparison pages.
What if I can't find stock of R6020KNJTL?
You can fill out our help required form which you can use to request a quote for R6020KNJTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.