Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tape Width | 50.8mm |
---|---|
Tape Material | Polyester |
For Use With | Brady Thermal Transfer Printers |
Accessory Type | Printer Ribbon |
Roll Length | 75ft |
Width | 2" |
RoHS Compliant | Yes |
Label Printer Ribbon, 2In W, 75Ft L, Black | Newark Electronics |
6010 Series TLS2200« & TLS PC LinkÔ Ribbon with Black Ink | Future Electronics |
Printer Ribbon, 2.00 in. W x 75 ft L, Vinyl/Polymide/Polyester Label, Resin, Black | Carlton-Bates |
Where can I find additional details, specifications and documents for a R6010?
Additional datasheets, footprints and schematics for R6010 are listed on our Part Details page. You can also find images and similar parts to R6010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6010 fall under?
The R6010 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.
Can I view similar or alternative parts?
You can view similar parts to R6010 when available in the Label Printers Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6010 you can contact the distributor directly for product support, shipping queries etc.
Is the R6010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R6010 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Carlton-Bates have stock available or on a lead time for R6010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6010 often in real-time on the comparison pages.
What if I can't find stock of R6010?
You can fill out our help required form which you can use to request a quote for R6010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.