Fast reverse recovery time (trr) |
Low on-resistance |
Fast switching speed |
Drive circuits can be simple |
Pb-free plating ; RoHS compliant |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Applications | Motor, Inverter |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 600 |
Drain Current ID[A] | 7 |
RDS(on)[Ω] VGS=15V(Typ.) | 0.6 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.6 |
Total gate charge Qg[nC] | 17.5 |
Power Dissipation (PD)[W] | 96 |
Drive Voltage[V] | 15 |
Trr (Typ.)[ns] | 60 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K7809 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Data Sheet |
---|
R6007JNJ Data Sheet |
Application Note |
---|
Double-pulse test substantiated advantages of PrestoMOS™ |
Characteristics Data |
---|
R6007JNJ ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 7A, 600V, To-263S | Newark Electronics |
MOSFET, N-CH, 7A, 600V, TO-263S | element14 |
Transistor MOSFET N-CH 600V 7A 3-Pin TO-263S Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a R6007JNJGTL?
Additional datasheets, footprints and schematics for R6007JNJGTL are listed on our Part Details page. You can also find images and similar parts to R6007JNJGTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6007JNJGTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6007JNJGTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6007JNJGTL fall under?
The R6007JNJGTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6007JNJGTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6007JNJGTL you can contact the distributor directly for product support, shipping queries etc.
Is the R6007JNJGTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R6007JNJGTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for R6007JNJGTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6007JNJGTL often in real-time on the comparison pages.
What if I can't find stock of R6007JNJGTL?
You can fill out our help required form which you can use to request a quote for R6007JNJGTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.