Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.55
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
23
in stock
|
Buy Now | |
element14
from US$0.95
|
23
in stock
|
Buy Now | |
Farnell
from US$1.13
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now |
Low on-resistance. |
Fast switching speed. |
Drive circuits can be simple. |
Parallel use is easy. |
Pb-free plating ; RoHS compliant |
Package Code | TO-252 (DPAK) |
---|---|
JEITA Package | SC-63 |
Applications | Power Supply |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 600 |
Drain Current ID[A] | 7 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.57 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.57 |
Total gate charge Qg[nC] | 20 |
Power Dissipation (PD)[W] | 78 |
Drive Voltage[V] | 10 |
Trr (Typ.)[ns] | 340 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K7410 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10.0 (t=2.4) |
Data Sheet |
---|
R6007END3 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
TO-252_TL1 Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
600V 7A TO-252 Low-noise Power MOSFET | RS |
Mosfet, N-Ch, 600V, 7A, 150Deg C, 78W | Newark Electronics |
MOSFET, N-CH, 600V, 7A, 150DEG C, 78W | element14 |
600V,7A,570MOHM,DPAK | Future Electronics |
Transistor MOSFET N-CH 600V 7A 3-Pin TO-252 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a R6007END3TL1?
Additional datasheets, footprints and schematics for R6007END3TL1 are listed on our Part Details page. You can also find images and similar parts to R6007END3TL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6007END3TL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6007END3TL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6007END3TL1 fall under?
The R6007END3TL1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6007END3TL1 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6007END3TL1 you can contact the distributor directly for product support, shipping queries etc.
Is the R6007END3TL1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R6007END3TL1 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and element14 have stock available or on a lead time for R6007END3TL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6007END3TL1 often in real-time on the comparison pages.
What if I can't find stock of R6007END3TL1?
You can fill out our help required form which you can use to request a quote for R6007END3TL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.