Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.54
Low on-resistance |
Ultra fast switching speed |
Parallel use is easy |
Pb-free plating ; RoHS compliant |
Package Code | TO-252 (DPAK) |
---|---|
JEITA Package | SC-63 |
Applications | Power Supply |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 600 |
Drain Current ID[A] | 6 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.72 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.72 |
Total gate charge Qg[nC] | 12 |
Power Dissipation (PD)[W] | 70 |
Drive Voltage[V] | 10 |
Trr (Typ.)[ns] | 290 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K8015 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10.0 (t=2.4) |
Data Sheet |
---|
R6006KND3 Data Sheet |
Characteristics Data |
---|
R6006KND3 ESD Data |
Package Information |
---|
Package Dimensions |
TO-252_TL1 Taping Information |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 600V, 6A, 150Deg C, 70W | Newark Electronics |
Transistor MOSFET N-CH 600V 6A 3-Pin TO-252 Emboss T/R | Avnet America |
MOSFET, N-CH, 600V, 6A, 150DEG C, 70W | element14 |
Where can I find additional details, specifications and documents for a R6006KND3TL1?
Additional datasheets, footprints and schematics for R6006KND3TL1 are listed on our Part Details page. You can also find images and similar parts to R6006KND3TL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6006KND3TL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6006KND3TL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6006KND3TL1 fall under?
The R6006KND3TL1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6006KND3TL1 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6006KND3TL1 you can contact the distributor directly for product support, shipping queries etc.
Is the R6006KND3TL1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R6006KND3TL1 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for R6006KND3TL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6006KND3TL1 often in real-time on the comparison pages.
What if I can't find stock of R6006KND3TL1?
You can fill out our help required form which you can use to request a quote for R6006KND3TL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.