Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.95
Low on-resistance |
Fast switching speed |
Drive circuits can be simple |
Pb-free plating ; RoHS compliant |
AEC-Q101 Qualified |
Package Code | TO-252 (DPAK) |
---|---|
JEITA Package | SC-63 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 600 |
Drain Current ID[A] | 4 |
RDS(on)[Ω] VGS=10V(Typ.) | 1.4 |
RDS(on)[Ω] VGS=Drive (Typ.) | 1.4 |
Total gate charge Qg[nC] | 11 |
Power Dissipation (PD)[W] | 65 |
Drive Voltage[V] | 10 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10.0 (t=2.3) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
R6004PND3FRA Data Sheet |
Characteristics Data |
---|
R6004PND3FRA ESD Data |
Package Information |
---|
Package Dimensions |
TO-252_TL Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, N-Ch, 600V, 4A, To-252 Rohs Compliant: Yes |Rohm R6004PND3FRATL | Newark Electronics |
Transistor MOSFET N-CH 600V 4A 3-Pin TO-252 Emboss T/R | Avnet America |
MOSFET, AEC-Q101, N-CH, 600V, 4A, TO-252 | element14 |
Where can I find additional details, specifications and documents for a R6004PND3FRATL?
Additional datasheets, footprints and schematics for R6004PND3FRATL are listed on our Part Details page. You can also find images and similar parts to R6004PND3FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6004PND3FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6004PND3FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6004PND3FRATL fall under?
The R6004PND3FRATL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6004PND3FRATL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6004PND3FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the R6004PND3FRATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R6004PND3FRATL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for R6004PND3FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6004PND3FRATL often in real-time on the comparison pages.
What if I can't find stock of R6004PND3FRATL?
You can fill out our help required form which you can use to request a quote for R6004PND3FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.