Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.9ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 58W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a R6004ENDTL?
Additional datasheets, footprints and schematics for R6004ENDTL are listed on our Part Details page. You can also find images and similar parts to R6004ENDTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6004ENDTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6004ENDTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6004ENDTL fall under?
The R6004ENDTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6004ENDTL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6004ENDTL you can contact the distributor directly for product support, shipping queries etc.
Is the R6004ENDTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R6004ENDTL have stock available?
There is no stock from authorised distributors for R6004ENDTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6004ENDTL often in real-time on the comparison pages.
What if I can't find stock of R6004ENDTL?
You can fill out our help required form which you can use to request a quote for R6004ENDTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.