Prices starting from US$153.61
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$188.04 |
15
|
Buy Now | |
Heilind Electronics | US$204.77 |
25
|
Buy Now | |
Future Electronics | US$164.77 |
21
|
Buy Now | |
Newark Electronics | US$174.99 |
15
|
Buy Now | |
element14 | US$184.77 |
15
|
Buy Now | |
Carlton-Bates | US$153.61 |
12
|
Buy Now | |
Heilind Electronics Asia | US$204.77 |
5
|
Buy Now | |
RS Americas | US$174.99 |
1
|
Buy Now |
Accessory Type | Printer Ribbon |
---|---|
For Use With | Brady Thermal Transfer Printers |
Body Material | Resin |
Colour | Black |
Size | 3.27" x 984 (83.06 mm x 299.92 m) |
RoHS Compliant | Yes |
BLK6K THERMAL TRANSFER PRINTER RIBBON 3.27X984' CORE I.D. 1"" | Heilind Electronics |
6000 Series 3.270 x 984 ' Thermal Printer Ribbon with Black Resistant Ink" | Future Electronics |
Thermal Transfer Printer Ribbon, Black, 3.27In W | Newark Electronics |
Ribbon, Solvent Resistant, 984-ft L x 3.27 in. W | Carlton-Bates |
Printer Ribbon, Thermal Transfer 1", Halogen Free, Resin, Side Out, Open Core | Brady R6002 | RS Americas |
Where can I find additional details, specifications and documents for a R6002?
Additional datasheets, footprints and schematics for R6002 are listed on our Part Details page. You can also find images and similar parts to R6002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6002 fall under?
The R6002 is listed under Office, Computer & Networking Products > Office & Stationery > Accessories.
Can I view similar or alternative parts?
You can view similar parts to R6002 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6002 you can contact the distributor directly for product support, shipping queries etc.
Is the R6002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R6002 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for R6002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6002 often in real-time on the comparison pages.
What if I can't find stock of R6002?
You can fill out our help required form which you can use to request a quote for R6002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.