Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Printer R, Printer Ribbon |
---|---|
For Use With | Brady Thermal Transfer Printers |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Marker Colour | Black |
Printer Ribbon, 1.00 in. W x 150 ft L, General Purpose Label, Resin, Black | Carlton-Bates |
Printer Ribbon | Newark Electronics |
Where can I find additional details, specifications and documents for a R5200?
Additional datasheets, footprints and schematics for R5200 are listed on our Part Details page. You can also find images and similar parts to R5200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R5200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R5200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R5200 fall under?
The R5200 is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to R5200 when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R5200 you can contact the distributor directly for product support, shipping queries etc.
Is the R5200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R5200 have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for R5200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R5200 often in real-time on the comparison pages.
What if I can't find stock of R5200?
You can fill out our help required form which you can use to request a quote for R5200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.