R5001415XXWA Diodes by Powerex

RECTIFIER, STANDARD, SINGLE, 1.4KV, 150A, DO-205AA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1.4kV
Forward Current If(AV) 150A
Diode Configuration Single
Forward Voltage VF Max 1.4V
No. of Pins 2 Pin
RoHS Compliant Yes

Alternative Descriptions

Rectifier, Standard, Single, 1.4Kv, 150A, Do-205Aa | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R5001415XXWA?

Additional datasheets, footprints and schematics for R5001415XXWA are listed on our Part Details page. You can also find images and similar parts to R5001415XXWA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R5001415XXWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R5001415XXWA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R5001415XXWA fall under?

The R5001415XXWA is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to R5001415XXWA when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R5001415XXWA you can contact the distributor directly for product support, shipping queries etc.

Is the R5001415XXWA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for R5001415XXWA have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for R5001415XXWA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R5001415XXWA often in real-time on the comparison pages.

What if I can't find stock of R5001415XXWA?

You can fill out our help required form which you can use to request a quote for R5001415XXWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay