Status: | Unknown |
---|---|
Series: | R49 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Suppression Class | X1 |
Product Range | R49 Series |
Voltage Rating X | 330V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 500V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 15mm |
Voltage Rating | 330VAC |
Voltage Rating VAC | 330V |
CAP, 0.1µF, 330VAC, 10%, PP, RADIAL | Farnell |
Film Capacitor, R49 Series, 0.1 F, 10%, Pp (Polypropylene), 330 Vac Rohs Compliant: Yes |Kemet R49AI310050A2K | Newark Electronics |
Where can I find additional details, specifications and documents for a R49AI310050A2K?
Additional datasheets, footprints and schematics for R49AI310050A2K are listed on our Part Details page. You can also find images and similar parts to R49AI310050A2K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R49AI310050A2K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R49AI310050A2K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R49AI310050A2K fall under?
The R49AI310050A2K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R49AI310050A2K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R49AI310050A2K you can contact the distributor directly for product support, shipping queries etc.
Is the R49AI310050A2K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R49AI310050A2K have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for R49AI310050A2K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R49AI310050A2K often in real-time on the comparison pages.
What if I can't find stock of R49AI310050A2K?
You can fill out our help required form which you can use to request a quote for R49AI310050A2K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.