Status: | Unknown |
---|---|
Series: | R49 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
214
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
29
in stock
|
Buy Now | |
element14
from US$0.28
|
29
in stock
|
Buy Now | |
Farnell
from US$0.26
|
29
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 310VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | R49 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 310V |
R49A capacitor,100nF 310Vac 15mm | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Cap, 0.1Uf, 310V, Metallized Pp, Rad | Newark Electronics |
CAP, 0.1UF, 310V, METALLIZED PP, RAD | element14 |
R49 100nF Polypropylene Film Capacitor 310 V ac, 800 V dc +/-10%, Through Hole | KEMET R49AI31005001K | RS Americas |
Safety Capacitor, 0.1 uF, 310 VAC, � 10%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R49AI31005001K?
Additional datasheets, footprints and schematics for R49AI31005001K are listed on our Part Details page. You can also find images and similar parts to R49AI31005001K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R49AI31005001K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R49AI31005001K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R49AI31005001K fall under?
The R49AI31005001K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R49AI31005001K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R49AI31005001K you can contact the distributor directly for product support, shipping queries etc.
Is the R49AI31005001K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R49AI31005001K have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for R49AI31005001K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R49AI31005001K often in real-time on the comparison pages.
What if I can't find stock of R49AI31005001K?
You can fill out our help required form which you can use to request a quote for R49AI31005001K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.