Status: | Unknown |
---|---|
Series: | R46 275V Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.18 |
2,382
|
Buy Now | |
Rutronik | US$0.16 |
18,000
|
Buy Now | |
TTI Europe | US$0.16 |
3,800
|
Buy Now | |
Newark Electronics | US$0.10 |
2,382
|
Buy Now | |
element14 | US$0.19 |
2,382
|
Buy Now | |
Transfer Multisort Elektronik | US$0.14 |
2,250
|
Buy Now | |
Rapid Electronics | US$0.25 |
1,850
|
Buy Now | |
RS Americas | US$0.39 |
186
|
Buy Now | |
Avnet Abacus | - |
8,000
|
Buy Now | |
Avnet America | US$0.24 |
-
|
Buy Now | |
Avnet Asia | US$0.13 |
-
|
Buy Now | |
Distrelec | US$0.24 |
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Suppression Class | X2 |
Product Range | R46 275V Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 15mm |
Voltage Rating VAC | 275V |
Film Capacitor, R46 Series, 0.22 F, 20%, Pp (Polypropylene), 275 Vac Rohs Compliant: Yes |Kemet R46KI322000M2M | Newark Electronics |
CAP, 0.22µF, 20%, PP, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor, Film, Cap .22uF, Tol 20%, Suppression, 275V | KEMET R46KI322000M2M | RS Americas |
Safety Capacitor, 0.22 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 0.22 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
KEMET Radial Film Capacitor, 220nF, 275VAC, 560VDC, 20% | Distrelec |
Where can I find additional details, specifications and documents for a R46KI322000M2M?
Additional datasheets, footprints and schematics for R46KI322000M2M are listed on our Part Details page. You can also find images and similar parts to R46KI322000M2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R46KI322000M2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R46KI322000M2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R46KI322000M2M fall under?
The R46KI322000M2M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R46KI322000M2M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R46KI322000M2M you can contact the distributor directly for product support, shipping queries etc.
Is the R46KI322000M2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R46KI322000M2M have stock available?
Authorised distributors including Rutronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for R46KI322000M2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R46KI322000M2M often in real-time on the comparison pages.
What if I can't find stock of R46KI322000M2M?
You can fill out our help required form which you can use to request a quote for R46KI322000M2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.