Status: | Unknown |
---|---|
Series: | R46 275V Series |
RoHS: | Unknown |
Prices starting from US$0.07
Capacitance | 0.1µF |
---|---|
Suppression Class | X2 |
Product Range | R46 275V Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 15mm |
Voltage Rating VAC | 275V |
CAP, 0.1µF, 10%, PP, RADIAL | element14 |
Film Capacitor, R46 Series, 0.1 F, 10%, Pp (Polypropylene), 275 Vac Rohs Compliant: Yes |Kemet R46KI310000M1K1 | Newark Electronics |
Safety Capacitor, 0.1 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.1 uF, 275 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R46KI310000M1K1?
Additional datasheets, footprints and schematics for R46KI310000M1K1 are listed on our Part Details page. You can also find images and similar parts to R46KI310000M1K1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R46KI310000M1K1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R46KI310000M1K1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R46KI310000M1K1 fall under?
The R46KI310000M1K1 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R46KI310000M1K1 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R46KI310000M1K1 you can contact the distributor directly for product support, shipping queries etc.
Is the R46KI310000M1K1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R46KI310000M1K1 have stock available?
Authorised distributors including Rutronik, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for R46KI310000M1K1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R46KI310000M1K1 often in real-time on the comparison pages.
What if I can't find stock of R46KI310000M1K1?
You can fill out our help required form which you can use to request a quote for R46KI310000M1K1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.