Status: | Unknown |
---|---|
Series: | R46 275V Series |
RoHS: | Compliant |
No distributors results available
Capacitance | 22000pF |
---|---|
Suppression Class | X2 |
Product Range | R46 275V Series |
Voltage Rating X | 275V |
Dielectric Type | Metallized PP |
dv/dt Rating | 400V/µs |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a R46KI22200001K1?
Additional datasheets, footprints and schematics for R46KI22200001K1 are listed on our Part Details page. You can also find images and similar parts to R46KI22200001K1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R46KI22200001K1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R46KI22200001K1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R46KI22200001K1 fall under?
The R46KI22200001K1 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R46KI22200001K1 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R46KI22200001K1 you can contact the distributor directly for product support, shipping queries etc.
Is the R46KI22200001K1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R46KI22200001K1 have stock available?
There is no stock from authorised distributors for R46KI22200001K1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R46KI22200001K1 often in real-time on the comparison pages.
What if I can't find stock of R46KI22200001K1?
You can fill out our help required form which you can use to request a quote for R46KI22200001K1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.