R463N347000N0K Capacitors by KEMET

CAP 0.47µF 10% PP RADIAL

Status: Unknown
Series: R46 310V Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.20
3,100
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.25
1,257
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.26
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now
Logo for element14
element14
from US$0.30
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.47µF
Suppression Class X2
Product Range R46 310V Series
Voltage Rating X 310V
Voltage Rating Y -
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 10%
dv/dt Rating 200V/µs
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Operating Temperature Min -40°C
Operating Temperature Max 110°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Capacitor: polypropylene | Transfer Multisort Elektronik
Cap, 0.47Μf, 10%, Pp, Radial | Newark Electronics
Safety Capacitor, 0.47 uF, 310 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America
CAP, 0.47µF, 10%, PP, RADIAL | element14
Safety Capacitor, 0.47 uF, 310 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R463N347000N0K?

Additional datasheets, footprints and schematics for R463N347000N0K are listed on our Part Details page. You can also find images and similar parts to R463N347000N0K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R463N347000N0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R463N347000N0K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R463N347000N0K fall under?

The R463N347000N0K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R463N347000N0K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R463N347000N0K you can contact the distributor directly for product support, shipping queries etc.

Is the R463N347000N0K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R463N347000N0K have stock available?

Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for R463N347000N0K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R463N347000N0K often in real-time on the comparison pages.

What if I can't find stock of R463N347000N0K?

You can fill out our help required form which you can use to request a quote for R463N347000N0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay